TFC Ltd. Light Duty, Imperial - XVS Retaining Rings

Description
The XVS Series Spirolox Retaining Ring are specified for light duty, low clearance applications or where axial positioning rather than load carrying is the principal function. These retaining rings are economically produced and easy to use, and are ideal for applications where thrust loads are moderate. Standard Parts: 1/4"-10" Diameters Standard Materials: Carbon Steel / 302 & 316 Stainless Steel. Add suffix “-S02” or “-S16” for stainless steel Dimensions: Inches Thrust Capacity: Pounds (1) Based on groove materials yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. * No removal notch Can't find what you're looking for? Contact our Engineering team now +44 (0)1435 866011.
Description
The XVS Series Spirolox Retaining Ring are specified for light duty, low clearance applications or where axial positioning rather than load carrying is the principal function. These retaining rings are economically produced and easy to use, and are ideal for applications where thrust loads are moderate. Standard Parts: 1/4"-10" Diameters Standard Materials: Carbon Steel / 302 & 316 Stainless Steel. Add suffix “-S02” or “-S16” for stainless steel Dimensions: Inches Thrust Capacity: Pounds (1) Based on groove materials yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. * No removal notch Can't find what you're looking for? Contact our Engineering team now +44 (0)1435 866011.

Suppliers

Company
Product
Description
Supplier Links
Light Duty, Imperial - XVS Retaining Rings -  - TFC Ltd.
Heathfield, United Kingdom
Light Duty, Imperial - XVS Retaining Rings
Light Duty, Imperial - XVS Retaining Rings
The XVS Series Spirolox Retaining Ring are specified for light duty, low clearance applications or where axial positioning rather than load carrying is the principal function. These retaining rings are economically produced and easy to use, and are ideal for applications where thrust loads are moderate. Standard Parts: 1/4"-10" Diameters Standard Materials: Carbon Steel / 302 & 316 Stainless Steel. Add suffix “-S02” or “-S16” for stainless steel Dimensions: Inches Thrust Capacity: Pounds (1) Based on groove materials yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. * No removal notch Can't find what you're looking for? Contact our Engineering team now +44 (0)1435 866011.

The XVS Series Spirolox Retaining Ring are specified for light duty, low clearance applications or where axial positioning rather than load carrying is the principal function. These retaining rings are economically produced and easy to use, and are ideal for applications where thrust loads are moderate.


Standard Parts:

1/4"-10" Diameters


Standard Materials:

Carbon Steel / 302 & 316 Stainless Steel. Add suffix “-S02” or “-S16” for stainless steel


Dimensions:

Inches


Thrust Capacity:

Pounds

(1) Based on groove materials yield strength of 45,000 psi and safety factor of 2.
(2) Based on safety factor of 3.
* No removal notch


Can't find what you're looking for?

Contact our Engineering team now +44 (0)1435 866011.

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Retaining Rings and Snap Rings
Product Name Light Duty, Imperial - XVS Retaining Rings
Ring Type External
Ring Style Spring Steel
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Stainless Steel Snap Ring - WKM-1000 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retainer - EAYH-L2-160-N - Festo Corporation
Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Circlips - 2836678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.6693 inch (17 mm)
View Details