TFC Ltd. Light Duty, Imperial - XVH Retaining Rings

Description
Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC offers over 5000 standard spiral rings, which are readily available in both carbon and stainless steel. If you require special designs, take advantage of TFC’s engineers and no-tooling manufacture; a process perfect for large runs, prototypes and midstream design changes. Whatever your application, TFC/Smalley have the cost-effective and innovative design solution. Advantages of Spiral Retaining Rings No gap – full 360° retaining surface No Protuding lugs to interfere with mating components (uniform cross section) Economically produced in stainless steel Easy installation and removal No tooling charges on custom designs Available in a wide range of exotic materials and finishes Special end configurations to suit your application Standard Materials: Carbon Steel / 302 & 316 Stainless Steel. Add suffix “-S02” or “-S16” for stainless steel Dimensions: Inches Thrust Capacity: Pounds (1) Based on groove materials yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking for? Contact our Engineering team now +44 (0)1435 866011.
Description
Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC offers over 5000 standard spiral rings, which are readily available in both carbon and stainless steel. If you require special designs, take advantage of TFC’s engineers and no-tooling manufacture; a process perfect for large runs, prototypes and midstream design changes. Whatever your application, TFC/Smalley have the cost-effective and innovative design solution. Advantages of Spiral Retaining Rings No gap – full 360° retaining surface No Protuding lugs to interfere with mating components (uniform cross section) Economically produced in stainless steel Easy installation and removal No tooling charges on custom designs Available in a wide range of exotic materials and finishes Special end configurations to suit your application Standard Materials: Carbon Steel / 302 & 316 Stainless Steel. Add suffix “-S02” or “-S16” for stainless steel Dimensions: Inches Thrust Capacity: Pounds (1) Based on groove materials yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking for? Contact our Engineering team now +44 (0)1435 866011.

Suppliers

Company
Product
Description
Supplier Links
Light Duty, Imperial - XVH Retaining Rings -  - TFC Ltd.
Heathfield, United Kingdom
Light Duty, Imperial - XVH Retaining Rings
Light Duty, Imperial - XVH Retaining Rings
Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC offers over 5000 standard spiral rings, which are readily available in both carbon and stainless steel. If you require special designs, take advantage of TFC’s engineers and no-tooling manufacture; a process perfect for large runs, prototypes and midstream design changes. Whatever your application, TFC/Smalley have the cost-effective and innovative design solution. Advantages of Spiral Retaining Rings No gap – full 360° retaining surface No Protuding lugs to interfere with mating components (uniform cross section) Economically produced in stainless steel Easy installation and removal No tooling charges on custom designs Available in a wide range of exotic materials and finishes Special end configurations to suit your application Standard Materials: Carbon Steel / 302 & 316 Stainless Steel. Add suffix “-S02” or “-S16” for stainless steel Dimensions: Inches Thrust Capacity: Pounds (1) Based on groove materials yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking for? Contact our Engineering team now +44 (0)1435 866011.

Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys.

TFC offers over 5000 standard spiral rings, which are readily available in both carbon and stainless steel. If you require special designs, take advantage of TFC’s engineers and no-tooling manufacture; a process perfect for large runs, prototypes and midstream design changes. Whatever your application, TFC/Smalley have the cost-effective and innovative design solution.


Advantages of Spiral Retaining Rings

  • No gap – full 360° retaining surface
  • No Protuding lugs to interfere with mating components (uniform cross section)
  • Economically produced in stainless steel
  • Easy installation and removal
  • No tooling charges on custom designs
  • Available in a wide range of exotic materials and finishes
  • Special end configurations to suit your application

Standard Materials:

Carbon Steel / 302 & 316 Stainless Steel. Add suffix “-S02” or “-S16” for stainless steel


Dimensions:

Inches


Thrust Capacity:

Pounds

(1) Based on groove materials yield strength of 45,000 psi and safety factor of 2.
(2) Based on safety factor of 3.


Can't find what you're looking for?

Contact our Engineering team now +44 (0)1435 866011.

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Retaining Rings and Snap Rings
Product Name Light Duty, Imperial - XVH Retaining Rings
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - KYP-25 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
2 Turn Internal Spiral Retaining Ring 65Mn - EK-38 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Circlips - 2836683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.57 inch (40 mm)
View Details