TFC Ltd. Griprings (Imperial)

Description
Axially applied and adjustable on plain shaft. Can be assembled and dismantled repeatedly. No machining of groove required. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Dimensions: Inches
Description
Axially applied and adjustable on plain shaft. Can be assembled and dismantled repeatedly. No machining of groove required. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Dimensions: Inches

Suppliers

Company
Product
Description
Supplier Links
Griprings (Imperial) -  - TFC Ltd.
Heathfield, United Kingdom
Griprings (Imperial)
Griprings (Imperial)
Axially applied and adjustable on plain shaft. Can be assembled and dismantled repeatedly. No machining of groove required. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Dimensions: Inches
  • Axially applied and adjustable on plain shaft.
  • Can be assembled and dismantled repeatedly.
  • No machining of groove required.

Standard Material:

Carbon spring steel


Standard Finish:

Phosphate & oil


Dimensions:

Inches

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Retaining Rings and Snap Rings
Product Name Griprings (Imperial)
Ring Type External
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Circlips - 2836715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.44 inch (62 mm)
View Details
2 Turn Internal Spiral Snap Ring - WK-393 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retaining Ring - DNH-18 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details