TFC Ltd. Fibre Discs Fibre Discs

Description
Brown Aluminium Oxide CS651 Size Dia: 100 - 235mm Grit Range: 16 - 320 Blue Zirconium - For Steel or Stainless Steel CS570 Size Dia: 100 - 180mm Grit Range: 24 - 120 Green Zirconium Multibond Size Dia: 100 - 180mm Grit Range: 24 - 120
Description
Brown Aluminium Oxide CS651 Size Dia: 100 - 235mm Grit Range: 16 - 320 Blue Zirconium - For Steel or Stainless Steel CS570 Size Dia: 100 - 180mm Grit Range: 24 - 120 Green Zirconium Multibond Size Dia: 100 - 180mm Grit Range: 24 - 120

Suppliers

Company
Product
Description
Supplier Links
Fibre Discs - Fibre Discs - TFC Ltd.
Heathfield, United Kingdom
Fibre Discs
Fibre Discs
Fibre Discs Fibre Discs
Brown Aluminium Oxide CS651 Size Dia: 100 - 235mm Grit Range: 16 - 320 Blue Zirconium - For Steel or Stainless Steel CS570 Size Dia: 100 - 180mm Grit Range: 24 - 120 Green Zirconium Multibond Size Dia: 100 - 180mm Grit Range: 24 - 120

Brown Aluminium Oxide CS651
Size Dia:

100 - 235mm


Grit Range:

16 - 320


Blue Zirconium - For Steel or Stainless Steel CS570
Size Dia:

100 - 180mm


Grit Range:

24 - 120


Green Zirconium Multibond
Size Dia:

100 - 180mm


Grit Range:

24 - 120

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Abrasive Discs
Product Number Fibre Discs
Product Name Fibre Discs
Outer / OD 3.94 to 7.09 inch (100 to 180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG Blaze F980 Fiber Discs - 66254425333 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2795045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
4
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.00 inch (102 mm)
View Details
2 suppliers
Finishing Discs - BLENDEX U™ Cup Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details