TFC Ltd. Dry Wall Nails Dry Wall Nails

Description
Dimensions: mm Material: C1022 Premium Steel Finish: Zinc & Yellow Also packed in smaller quantities Screw Hardness: Core = Min.380HV - Max. 450HV Case/Surface = Min.680HV - Max. 800HV Increased salt spray tested to 48 hours for improved reliability in modern dry lining Needle Point Dry wall screws are sharp for easy application
Description
Dimensions: mm Material: C1022 Premium Steel Finish: Zinc & Yellow Also packed in smaller quantities Screw Hardness: Core = Min.380HV - Max. 450HV Case/Surface = Min.680HV - Max. 800HV Increased salt spray tested to 48 hours for improved reliability in modern dry lining Needle Point Dry wall screws are sharp for easy application

Suppliers

Company
Product
Description
Supplier Links
Dry Wall Nails - Dry Wall Nails - TFC Ltd.
Heathfield, United Kingdom
Dry Wall Nails
Dry Wall Nails
Dry Wall Nails Dry Wall Nails
Dimensions: mm Material: C1022 Premium Steel Finish: Zinc & Yellow Also packed in smaller quantities Screw Hardness: Core = Min.380HV - Max. 450HV Case/Surface = Min.680HV - Max. 800HV Increased salt spray tested to 48 hours for improved reliability in modern dry lining Needle Point Dry wall screws are sharp for easy application

Dimensions:

mm


Material:

C1022 Premium Steel


Finish:

Zinc & Yellow

Also packed in smaller quantities


Screw Hardness:

Core = Min.380HV - Max. 450HV

Case/Surface = Min.680HV - Max. 800HV

Increased salt spray tested to 48 hours for improved reliability in modern dry lining
Needle Point Dry wall screws are sharp for easy application

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Nails
Product Number Dry Wall Nails
Product Name Dry Wall Nails
Nail Types All Common Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1701641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Clout
Length 1.97 inch (50 mm)
Diameter 0.1319 inch (3.35 mm)
View Details
Nailer, Strip Framing 22º Round Head - 7120-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 3.5 inch (88.9 mm)
View Details
Nails - 216210 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Other Nail Types Other; Brad Nails
Length 1.77 inch (45 mm)
Diameter 0.0492 inch (1.25 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details