TFC Ltd. Blind Rivet Nut and Bolt Insertion Tools NO8QI Blind Rivet Nut and Bolt Insertion Tools NO8QI

Description
The NO8QI is the most suitable for those users who have to install blind rivet nuts and bolts in volume. Capacity: All materials M3 - M8 blind rivets nuts and bolts. Weight: 2.3kg Dim. LxH: 313 x 276 mm Stroke: 9mm max Pressure required: 5 - 7 Bar Traction power: (6 Bar) 21000 N Equipment: Conversion kit for blind rivet nuts M4 - M8 Conversion kit for blind rivet bolts M4 - M8 Oil refill kit
Description
The NO8QI is the most suitable for those users who have to install blind rivet nuts and bolts in volume. Capacity: All materials M3 - M8 blind rivets nuts and bolts. Weight: 2.3kg Dim. LxH: 313 x 276 mm Stroke: 9mm max Pressure required: 5 - 7 Bar Traction power: (6 Bar) 21000 N Equipment: Conversion kit for blind rivet nuts M4 - M8 Conversion kit for blind rivet bolts M4 - M8 Oil refill kit

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet Nut and Bolt Insertion Tools NO8QI - Blind Rivet Nut and Bolt Insertion Tools NO8QI - TFC Ltd.
Heathfield, United Kingdom
Blind Rivet Nut and Bolt Insertion Tools NO8QI
Blind Rivet Nut and Bolt Insertion Tools NO8QI
Blind Rivet Nut and Bolt Insertion Tools NO8QI Blind Rivet Nut and Bolt Insertion Tools NO8QI
The NO8QI is the most suitable for those users who have to install blind rivet nuts and bolts in volume. Capacity: All materials M3 - M8 blind rivets nuts and bolts. Weight: 2.3kg Dim. LxH: 313 x 276 mm Stroke: 9mm max Pressure required: 5 - 7 Bar Traction power: (6 Bar) 21000 N Equipment: Conversion kit for blind rivet nuts M4 - M8 Conversion kit for blind rivet bolts M4 - M8 Oil refill kit

The NO8QI is the most suitable for those users who have to install blind rivet nuts and bolts in volume.
Capacity:

All materials M3 - M8 blind rivets nuts and bolts.


Weight:

2.3kg


Dim. LxH:

313 x 276 mm


Stroke:

9mm max


Pressure required:

5 - 7 Bar


Traction power:

(6 Bar) 21000 N


Equipment:

Conversion kit for blind rivet nuts M4 - M8
Conversion kit for blind rivet bolts M4 - M8
Oil refill kit

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Riveters and Riveting Machines
Product Number Blind Rivet Nut and Bolt Insertion Tools NO8QI
Product Name Blind Rivet Nut and Bolt Insertion Tools NO8QI
Form Factor Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Pop Rivet Gun - CL153900AV - Campbell Hausfeld
Specs
Form Factor Hand Held
Riveting Type Impact
# Heads 1
View Details
 - Revolution R2 Flier - Superior Rivet Machines
Superior Rivet Machines
Specs
Form Factor Free Standing
Riveting Type Impact
Throat Depth 10 to 24 inch (254 to 610 mm)
View Details