A60 EXTRA THIN CUTTING DISC -- A60 EXTRA THIN CUTTING DISC
TFC Ltd.
A60 Extra Thin Cutting Disc
A60 Extra Thin Cutting Disc
Description
Type:
For Stainless Steel Size Dia:
115mm Thickness:
1.0mm
Description
Type:
For Stainless Steel Size Dia:
115mm Thickness:
1.0mm
Suppliers
Type:
For Stainless Steel Size Dia:
115mm Thickness:
1.0mm
Type:
For Stainless Steel
Size Dia:
115mm
Thickness:
1.0mm
Supplier's Site
Technical Specifications
|
Product Category
|
Cutoff Wheels and Abrasive Saw Blades |
|
Product Number
|
A60 Extra Thin Cutting Disc |
|
Product Name
|
A60 Extra Thin Cutting Disc |
|
Type
|
Cutoff Wheels or Sectioning Saw Blade
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
5 inch (127 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Walter Surface Technologies
Type
Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded
Metalworking; Dry; Portable Grinder or Handheld
Mounting
Bore or Center Mount
View Details
Type
Diamond
Applications & Materials Abraded
Metalworking; Dry; Portable Grinder or Handheld; Fiberglass
Bond
Metal
View Details