Greenlee Textron, Inc. Test Lead Set TSG-3

Description
39 INCH UL (CANADA AND US), CE APPROVAL DIGITAL MULTIMETER, INDUSTRIAL CLAMP METER, TRUE RMS CLAMP METER APPLICATION RIGHT ANGLE PLUG CONNECTOR TYPE 1000 V VOLTAGE RATING 10 AMPERE CURRENT RATING SILICON INSULATION MATERIAL (2) TEST LEAD INCLUSION SURE-GRIP BRAND
Request a Quote Datasheet
Description
39 INCH UL (CANADA AND US), CE APPROVAL DIGITAL MULTIMETER, INDUSTRIAL CLAMP METER, TRUE RMS CLAMP METER APPLICATION RIGHT ANGLE PLUG CONNECTOR TYPE 1000 V VOLTAGE RATING 10 AMPERE CURRENT RATING SILICON INSULATION MATERIAL (2) TEST LEAD INCLUSION SURE-GRIP BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set - TSG-3 - Greenlee Textron, Inc.
Rockford, IL, USA
Test Lead Set
TSG-3
Test Lead Set TSG-3
39 INCH UL (CANADA AND US), CE APPROVAL DIGITAL MULTIMETER, INDUSTRIAL CLAMP METER, TRUE RMS CLAMP METER APPLICATION RIGHT ANGLE PLUG CONNECTOR TYPE 1000 V VOLTAGE RATING 10 AMPERE CURRENT RATING SILICON INSULATION MATERIAL (2) TEST LEAD INCLUSION SURE-GRIP BRAND
  • 39 INCH
  • UL (CANADA AND US), CE APPROVAL
  • DIGITAL MULTIMETER, INDUSTRIAL CLAMP METER, TRUE RMS CLAMP METER APPLICATION
  • RIGHT ANGLE PLUG CONNECTOR TYPE
  • 1000 V VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • SILICON INSULATION MATERIAL
  • (2) TEST LEAD INCLUSION
  • SURE-GRIP BRAND
Supplier's Site Datasheet
Banana, Meter Interface - TSG-3-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
TSG-3-ND
Banana, Meter Interface TSG-3-ND
"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"

"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Electrical Test Probes Electrical Test Probes
Product Number TSG-3 TSG-3-ND
Product Name Test Lead Set Banana, Meter Interface
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 9167 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2398905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details