Greenlee Textron, Inc. Conduit Carrier S2613

Description
BLOWER/VACUUM TYPE FOAM MATERIAL 1/2 INCH, 3/4 INCH, 1 INCH, 1-1/4 INCH, 1-1/2 INCH, 2 INCH (EMT, IMC/RIGID) CONDUIT SIZE CONDUIT SIZE 1/2 INCH, 3/4 INCH, 1 INCH, 1-1/4 INCH, 1-1/2 INCH, 2 INCH INCLUDES STRONG STEEL CENTER ROD WITH LOOP USED ON BLOWER/VACUUM POWER FISHING SYSTEM
Datasheet
Description
BLOWER/VACUUM TYPE FOAM MATERIAL 1/2 INCH, 3/4 INCH, 1 INCH, 1-1/4 INCH, 1-1/2 INCH, 2 INCH (EMT, IMC/RIGID) CONDUIT SIZE CONDUIT SIZE 1/2 INCH, 3/4 INCH, 1 INCH, 1-1/4 INCH, 1-1/2 INCH, 2 INCH INCLUDES STRONG STEEL CENTER ROD WITH LOOP USED ON BLOWER/VACUUM POWER FISHING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Carrier - S2613 - Greenlee Textron, Inc.
Rockford, IL, USA
Conduit Carrier
S2613
Conduit Carrier S2613
BLOWER/VACUUM TYPE FOAM MATERIAL 1/2 INCH, 3/4 INCH, 1 INCH, 1-1/4 INCH, 1-1/2 INCH, 2 INCH (EMT, IMC/RIGID) CONDUIT SIZE CONDUIT SIZE 1/2 INCH, 3/4 INCH, 1 INCH, 1-1/4 INCH, 1-1/2 INCH, 2 INCH INCLUDES STRONG STEEL CENTER ROD WITH LOOP USED ON BLOWER/VACUUM POWER FISHING SYSTEM
  • BLOWER/VACUUM TYPE
  • FOAM MATERIAL
  • 1/2 INCH, 3/4 INCH, 1 INCH, 1-1/4 INCH, 1-1/2 INCH, 2 INCH (EMT, IMC/RIGID) CONDUIT SIZE
  • CONDUIT SIZE 1/2 INCH, 3/4 INCH, 1 INCH, 1-1/4 INCH, 1-1/2 INCH, 2 INCH
  • INCLUDES STRONG STEEL CENTER ROD WITH LOOP
  • USED ON BLOWER/VACUUM POWER FISHING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Uncategorized Products
Product Number S2613
Product Name Conduit Carrier
Unlock Full Specs
to access all available technical data