TOOLS, HOLE PUNCH; Punch Type:-; Punch Size:25 Way; Product Range:-; For Use With:25-Pin D Sub Connectors (Cinch, ITT Cannon DB-25P, DB-25S or equivalent); Height:11.9mm; Length:88.9mm; Punch Tool Type:Panel; Shaft Diameter:9.5mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 46F5197 |
| Product Name | Tools, Hole Punch; Punch Type Greenlee Tools |