C-SHAPED TYPE
11-7/8 INCH
8 AWG TO 750 KCMIL (COPPER) CABLE SIZE
UL, CUL APPROVAL
10000 PSI OPERATING PRESSURE
YES DIE INCLUDED
1.65 INCH JAW OPENING
12 TON CRIMPING FORCE
LUG, C/H TAPS AND OVERHEAD TENSION SLEEVE, COLOR-CODED COPPER LUG, SPLICE TERMINAL/SPLICE TYPE
KC12, KA12, KD12 DIE OPTIONS
YES CARRYING CASE INCLUDED
INCLUDES CARRYING CASE
Greenlee Textron, Inc.
Done
Datasheet
Description
C-SHAPED TYPE
11-7/8 INCH
8 AWG TO 750 KCMIL (COPPER) CABLE SIZE
UL, CUL APPROVAL
10000 PSI OPERATING PRESSURE
YES DIE INCLUDED
1.65 INCH JAW OPENING
12 TON CRIMPING FORCE
LUG, C/H TAPS AND OVERHEAD TENSION SLEEVE, COLOR-CODED COPPER LUG, SPLICE TERMINAL/SPLICE TYPE
KC12, KA12, KD12 DIE OPTIONS
YES CARRYING CASE INCLUDED
INCLUDES CARRYING CASE
C-SHAPED TYPE
11-7/8 INCH
8 AWG TO 750 KCMIL (COPPER) CABLE SIZE
UL, CUL APPROVAL
10000 PSI OPERATING PRESSURE
YES DIE INCLUDED
1.65 INCH JAW OPENING
12 TON CRIMPING FORCE
LUG, C/H TAPS AND OVERHEAD TENSION SLEEVE, COLOR-CODED COPPER LUG, SPLICE TERMINAL/SPLICE TYPE
KC12, KA12, KD12 DIE OPTIONS
YES CARRYING CASE INCLUDED
INCLUDES CARRYING CASE
C-SHAPED TYPE
11-7/8 INCH
8 AWG TO 750 KCMIL (COPPER) CABLE SIZE
UL, CUL APPROVAL
10000 PSI OPERATING PRESSURE
YES DIE INCLUDED
1.65 INCH JAW OPENING
12 TON CRIMPING FORCE
LUG, C/H TAPS AND OVERHEAD TENSION SLEEVE, COLOR-CODED COPPER LUG, SPLICE TERMINAL/SPLICE TYPE