FLIP TOP TYPE
10-1/2 INCH
4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE
UL, CUL APPROVAL
10000 PSI OPERATING PRESSURE
NO DIE INCLUDED
6.2 TON CRIMPING FORCE
ALUMINUM/COPPER COLOR-CODED CONNECTOR TERMINAL/SPLICE TYPE
DIELESS DIE OPTIONS
YES CARRYING CASE INCLUDED
INCLUDES CARRYING CASE, TEST GAUGE AND TEST SLUG
Greenlee Textron, Inc.
Done
Datasheet
Description
FLIP TOP TYPE
10-1/2 INCH
4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE
UL, CUL APPROVAL
10000 PSI OPERATING PRESSURE
NO DIE INCLUDED
6.2 TON CRIMPING FORCE
ALUMINUM/COPPER COLOR-CODED CONNECTOR TERMINAL/SPLICE TYPE
DIELESS DIE OPTIONS
YES CARRYING CASE INCLUDED
INCLUDES CARRYING CASE, TEST GAUGE AND TEST SLUG
FLIP TOP TYPE
10-1/2 INCH
4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE
UL, CUL APPROVAL
10000 PSI OPERATING PRESSURE
NO DIE INCLUDED
6.2 TON CRIMPING FORCE
ALUMINUM/COPPER COLOR-CODED CONNECTOR TERMINAL/SPLICE TYPE
DIELESS DIE OPTIONS
YES CARRYING CASE INCLUDED
INCLUDES CARRYING CASE, TEST GAUGE AND TEST SLUG
FLIP TOP TYPE
10-1/2 INCH
4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE
UL, CUL APPROVAL
10000 PSI OPERATING PRESSURE
NO DIE INCLUDED
6.2 TON CRIMPING FORCE
ALUMINUM/COPPER COLOR-CODED CONNECTOR TERMINAL/SPLICE TYPE