Greenlee Textron, Inc. Hydraulic Crimping Tool Head RK06AT

Description
FLIP TOP TYPE 10 INCH 4 AWG TO 500 KCMIL (COPPER) CABLE SIZE UL, CUL APPROVAL 10000 PSI OPERATING PRESSURE NO DIE INCLUDED 6.2 TON CRIMPING FORCE COPPER COLOR-CODED CONNECTOR TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS YES CARRYING CASE INCLUDED INCLUDES CARRYING CASE, TEST GAUGE AND TEST SLUG
Datasheet
Description
FLIP TOP TYPE 10 INCH 4 AWG TO 500 KCMIL (COPPER) CABLE SIZE UL, CUL APPROVAL 10000 PSI OPERATING PRESSURE NO DIE INCLUDED 6.2 TON CRIMPING FORCE COPPER COLOR-CODED CONNECTOR TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS YES CARRYING CASE INCLUDED INCLUDES CARRYING CASE, TEST GAUGE AND TEST SLUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Crimping Tool Head - RK06AT - Greenlee Textron, Inc.
Rockford, IL, USA
Hydraulic Crimping Tool Head
RK06AT
Hydraulic Crimping Tool Head RK06AT
FLIP TOP TYPE 10 INCH 4 AWG TO 500 KCMIL (COPPER) CABLE SIZE UL, CUL APPROVAL 10000 PSI OPERATING PRESSURE NO DIE INCLUDED 6.2 TON CRIMPING FORCE COPPER COLOR-CODED CONNECTOR TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS YES CARRYING CASE INCLUDED INCLUDES CARRYING CASE, TEST GAUGE AND TEST SLUG
  • FLIP TOP TYPE
  • 10 INCH
  • 4 AWG TO 500 KCMIL (COPPER) CABLE SIZE
  • UL, CUL APPROVAL
  • 10000 PSI OPERATING PRESSURE
  • NO DIE INCLUDED
  • 6.2 TON CRIMPING FORCE
  • COPPER COLOR-CODED CONNECTOR TERMINAL/SPLICE TYPE
  • DIELESS DIE OPTIONS
  • YES CARRYING CASE INCLUDED
  • INCLUDES CARRYING CASE, TEST GAUGE AND TEST SLUG
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Uncategorized Products
Product Number RK06AT
Product Name Hydraulic Crimping Tool Head
Unlock Full Specs
to access all available technical data