ELECTRICIAN S KNIFE 12-TOOLS-IN-ONE; Knife Type:-; Blade Material:Stainless Steel; Blade Length:-; Overall Length:-; Product Range:-; Body Material:AUS 8 Stainless Steel Blade; Mlitary-grade Zytel Plastic Handle; Length:7.5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 63M4719 |
| Product Name | Electrician S Knife 12-Tools-In-One; Knife Type Greenlee |