CATV "F" Insertion/Extraction Tool; For Use With:Coaxial CATV "F" Connectors; Product Range:-; Body Material:Chrome-Fini
sh Shaft; Plastic Driver-Style Handle; Length:8"; Tool Body Material:Plastic RoHS Compliant: NA
CATV "F" Insertion/Extraction Tool; For Use With:Coaxial CATV "F" Connectors; Product Range:-; Body Material:Chrome-Finish Shaft; Plastic Driver-Style Handle; Length:8"; Tool Body Material:Plastic RoHS Compliant: NA