Paladin Tools Gun, Cable Tie; Plastic; 0.25 in. PA1828-1

Description
Cable Tie Guns Works with plastic cable Neatly fastens & cuts in one action Adjustable tension for changing cable bundle pressure Automatic cable tie cut-off Professional-quality cable tie gun for tightening ties around wire & cable hundles.
Description
Cable Tie Guns Works with plastic cable Neatly fastens & cuts in one action Adjustable tension for changing cable bundle pressure Automatic cable tie cut-off Professional-quality cable tie gun for tightening ties around wire & cable hundles.

Suppliers

Company
Product
Description
Supplier Links
Gun, Cable Tie; Plastic; 0.25 in. - 70199937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gun, Cable Tie; Plastic; 0.25 in.
70199937
Gun, Cable Tie; Plastic; 0.25 in. 70199937
Cable Tie Guns Works with plastic cable Neatly fastens & cuts in one action Adjustable tension for changing cable bundle pressure Automatic cable tie cut-off Professional-quality cable tie gun for tightening ties around wire & cable hundles.

Cable Tie Guns

  • Works with plastic cable
  • Neatly fastens & cuts in one action
  • Adjustable tension for changing cable bundle pressure
  • Automatic cable tie cut-off
    Professional-quality cable tie gun for tightening ties around wire & cable hundles.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70199937
Product Name Gun, Cable Tie; Plastic; 0.25 in.
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details