LDS-144 -- DRILL/DRIVER & SAW COMBO KIT WITH 14.4VLI-ION BATTTERIES, CHARGER AND MULTI-POC
Greenlee Textron, Inc.DRILL/DRIVER & SAW COMBO KIT WITH 14.4VLI-ION BATTTERIES, CHARGER AND MULTI-POCLDS-144
Description
Drill Features
High capacity battery: 14.4 V LI-ION
High power Torque: 390 in-lb
Variable speed / reversible: Low: 60-400 rpm / High: 200-1350 rpm
Clutch torque: 4.4 to 39.0 in-lb, 18 stages (2 in-lb per stage)
1⁄2" Heavy-duty keyless chuck
Charging time (using LBC-81B charger): Usable: 35 minutes / Full: 50 minutes
Over molded grip for comfort
Electronic trigger provides longer life compared to a mechanical trigger
Electronic performance monitoring system maximizes battery life
Belt hook Saw Features
High capacity battery: 14.4 V LI-ION
Rotating speed: 3,600 rpm
Blade size: Outer diameter 53⁄8"
Arbor size: 20 mm
Adjustable cutting depth up to 113⁄16"
Electric brake
Charging time (using LBC-81B charger): Usable: 35 minutes / Full: 50 minutes
3-way chip control system (vacuum cleaner, chip case or eject from rear of tool)
Shaft lock for easy blade replacement
Electronic performance monitoring system maximizes battery life
Electric brake stops the blade instantaneously
LED work light
Allied Electronics, Inc.
Done
Description
Drill Features
High capacity battery: 14.4 V LI-ION
High power Torque: 390 in-lb
Variable speed / reversible: Low: 60-400 rpm / High: 200-1350 rpm
Clutch torque: 4.4 to 39.0 in-lb, 18 stages (2 in-lb per stage)
1⁄2" Heavy-duty keyless chuck
Charging time (using LBC-81B charger): Usable: 35 minutes / Full: 50 minutes
Over molded grip for comfort
Electronic trigger provides longer life compared to a mechanical trigger
Electronic performance monitoring system maximizes battery life
Belt hook Saw Features
High capacity battery: 14.4 V LI-ION
Rotating speed: 3,600 rpm
Blade size: Outer diameter 53⁄8"
Arbor size: 20 mm
Adjustable cutting depth up to 113⁄16"
Electric brake
Charging time (using LBC-81B charger): Usable: 35 minutes / Full: 50 minutes
3-way chip control system (vacuum cleaner, chip case or eject from rear of tool)
Shaft lock for easy blade replacement
Electronic performance monitoring system maximizes battery life
Electric brake stops the blade instantaneously
LED work light
DRILL/DRIVER & SAW COMBO KIT WITH 14.4VLI-ION BATTTERIES, CHARGER AND MULTI-POC
70160462
DRILL/DRIVER & SAW COMBO KIT WITH 14.4VLI-ION BATTTERIES, CHARGER AND MULTI-POC
70160462
Drill Features
High capacity battery: 14.4 V LI-ION
High power Torque: 390 in-lb
Variable speed / reversible: Low: 60-400 rpm / High: 200-1350 rpm
Clutch torque: 4.4 to 39.0 in-lb, 18 stages (2 in-lb per stage)
1⁄2" Heavy-duty keyless chuck
Charging time (using LBC-81B charger): Usable: 35 minutes / Full: 50 minutes
Over molded grip for comfort
Electronic trigger provides longer life compared to a mechanical trigger
Electronic performance monitoring system maximizes battery life
Belt hook Saw Features
High capacity battery: 14.4 V LI-ION
Rotating speed: 3,600 rpm
Blade size: Outer diameter 53⁄8"
Arbor size: 20 mm
Adjustable cutting depth up to 113⁄16"
Electric brake
Charging time (using LBC-81B charger): Usable: 35 minutes / Full: 50 minutes
3-way chip control system (vacuum cleaner, chip case or eject from rear of tool)
Shaft lock for easy blade replacement
Electronic performance monitoring system maximizes battery life
Electric brake stops the blade instantaneously
LED work light