Gustave Klauke GmbH Crimp Tool, Hand, 6-120Mm2 Lugs & Conn; Crimp Tool Type Gustav Klauke K06

Description
CRIMP TOOL, HAND, 6-120MM2 LUGS & CONN; Crimp Tool Type:Hand; For Use With:6mm2-120mm2 Tubular Cable Lugs and Connectors; Product Range:Syncro Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Description
CRIMP TOOL, HAND, 6-120MM2 LUGS & CONN; Crimp Tool Type:Hand; For Use With:6mm2-120mm2 Tubular Cable Lugs and Connectors; Product Range:Syncro Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Crimp Tool, Hand, 6-120Mm2 Lugs & Conn, part number 07AH4094, is designed for crimping tubular cable lugs and connectors within a range of 6 to 120 mm². This tool features a unique extra-large crimping range and employs hexagonal crimping technology for improved performance. It is equipped with a precisely synchronized head plate position, ensuring consistent and optimal crimp results. The ergonomic design includes modern, lightweight elliptical handle tubes, contributing to ease of use during operation. Weighing 2.6 kg and measuring between 600 to 750 mm in length, this tool is both rigid and lightweight, making it suitable for various applications in electrical engineering.

Datasheet Summary
Powered by GS/AI

The Crimp Tool, Hand, 6-120Mm2 Lugs & Conn, part number 07AH4094, is designed for crimping tubular cable lugs and connectors within a range of 6 to 120 mm². This tool features a unique extra-large crimping range and employs hexagonal crimping technology for improved performance. It is equipped with a precisely synchronized head plate position, ensuring consistent and optimal crimp results. The ergonomic design includes modern, lightweight elliptical handle tubes, contributing to ease of use during operation. Weighing 2.6 kg and measuring between 600 to 750 mm in length, this tool is both rigid and lightweight, making it suitable for various applications in electrical engineering.

Suppliers

Company
Product
Description
Supplier Links
Crimp Tool, Hand, 6-120Mm2 Lugs & Conn; Crimp Tool Type Gustav Klauke - 07AH4094 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Hand, 6-120Mm2 Lugs & Conn; Crimp Tool Type Gustav Klauke
07AH4094
Crimp Tool, Hand, 6-120Mm2 Lugs & Conn; Crimp Tool Type Gustav Klauke 07AH4094
CRIMP TOOL, HAND, 6-120MM2 LUGS & CONN; Crimp Tool Type:Hand; For Use With:6mm2-120mm2 Tubular Cable Lugs and Connectors; Product Range:Syncro Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

CRIMP TOOL, HAND, 6-120MM2 LUGS & CONN; Crimp Tool Type:Hand; For Use With:6mm2-120mm2 Tubular Cable Lugs and Connectors; Product Range:Syncro Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools
Product Number 07AH4094
Product Name Crimp Tool, Hand, 6-120Mm2 Lugs & Conn; Crimp Tool Type Gustav Klauke
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1387G3-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Varies by Die Set
View Details
Cable stripper - 206-1492 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimping Dies - 6241336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details