HEAVY DUTY TYPE
30 INCH OVERALL LENGTH
FORGED PROCESS
FIBERGLASS HANDLE MATERIAL
1/2 INCH UPTO 85 RB, 5/16 INCH UPTO 40 RC CUTTING CAPACITY
STEEL JAW MATERIAL
85 RB, 40 RC CUT MATERIAL HARDNESS
HANDLE TYPE RUBBER GRIP
Greenlee Textron, Inc.
Done
Datasheet
Description
HEAVY DUTY TYPE
30 INCH OVERALL LENGTH
FORGED PROCESS
FIBERGLASS HANDLE MATERIAL
1/2 INCH UPTO 85 RB, 5/16 INCH UPTO 40 RC CUTTING CAPACITY
STEEL JAW MATERIAL
85 RB, 40 RC CUT MATERIAL HARDNESS
HANDLE TYPE RUBBER GRIP
HEAVY DUTY TYPE
30 INCH OVERALL LENGTH
FORGED PROCESS
FIBERGLASS HANDLE MATERIAL
1/2 INCH UPTO 85 RB, 5/16 INCH UPTO 40 RC CUTTING CAPACITY
STEEL JAW MATERIAL
85 RB, 40 RC CUT MATERIAL HARDNESS
HANDLE TYPE RUBBER GRIP
HEAVY DUTY TYPE
30 INCH OVERALL LENGTH
FORGED PROCESS
FIBERGLASS HANDLE MATERIAL
1/2 INCH UPTO 85 RB, 5/16 INCH UPTO 40 RC CUTTING CAPACITY