Description
13-5/8 INCH OVERALL LENGTH
1/2 INCH DIA COMMON BOLT, 7/16 INCH DIA GRADE 5 BOLT, 5/16 INCH DIA GRADE 8 BOLT, 1/2 INCH DIA THREADED ROD, ONE TIME DISPOSABLE LOCK 4 AWG ALUMOWELD, BL-9 BOA LOCK, 3/8 INCH DIA GRADE 40 REBAR, 3/8 INCH DIA (1/2 INCH DIA USING TWO CYCLES) CUTTING CAPACITY
GATOR[R] BRAND
BATTERY TYPE 18 V 1.5 AH LITHIUM-ION, 220 V CHARGER
BATTERY CHARGE TIME 30 MIN
ESTIMATED CYCLES PER CHARGE 200
CUTTING HEAD ROTATION 350 DEG