STANDARD TYPE
14 INCH OVERALL LENGTH
FORGED PROCESS
1/4 INCH UPTO 85 RB, 3/16 INCH UPTO 40 RC CUTTING CAPACITY
STEEL JAW MATERIAL
85 RB, 40 RC CUT MATERIAL HARDNESS
HANDLE TYPE RUBBER GRIP
Greenlee Textron, Inc.
Done
Datasheet
Description
STANDARD TYPE
14 INCH OVERALL LENGTH
FORGED PROCESS
1/4 INCH UPTO 85 RB, 3/16 INCH UPTO 40 RC CUTTING CAPACITY
STEEL JAW MATERIAL
85 RB, 40 RC CUT MATERIAL HARDNESS
HANDLE TYPE RUBBER GRIP
STANDARD TYPE
14 INCH OVERALL LENGTH
FORGED PROCESS
1/4 INCH UPTO 85 RB, 3/16 INCH UPTO 40 RC CUTTING CAPACITY
STEEL JAW MATERIAL
85 RB, 40 RC CUT MATERIAL HARDNESS
HANDLE TYPE RUBBER GRIP
STANDARD TYPE
14 INCH OVERALL LENGTH
FORGED PROCESS
1/4 INCH UPTO 85 RB, 3/16 INCH UPTO 40 RC CUTTING CAPACITY