Textron Reducer B06-57754

Description
DISCONTINUED BY MANUFACTURER, CONE DRIVE, 15:1 RATIO, 1750 INPUT POWER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONE DRIVE, 15:1 RATIO, 1750 INPUT POWER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 156375315 - Radwell International
Willingboro, NJ, United States
Reducer
156375315
Reducer 156375315
DISCONTINUED BY MANUFACTURER, CONE DRIVE, 15:1 RATIO, 1750 INPUT POWER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONE DRIVE, 15:1 RATIO, 1750 INPUT POWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 156375315
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-93.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 93.2 (X : 1)
View Details
GB80 10:1 - GB8010 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 32/3R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details