RF/COAXIAL, CATV F, STR PLUG, 75 OHM, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:-; Frequency Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 39K3813 |
| Product Name | Rf/coaxial, Catv F, Str Plug, 75 Ohm, Crimp; Connector Type Tempo |
| Gender | Male / Plug |