The Greenlee Tools Slug-Buster® Knockout Punches, part number 46F5186, are designed for creating holes in mild steel, aluminum, fiberglass, and plastic. They can handle mild steel up to 10 gauge (3.5 mm) and are suitable for various conduit sizes, with hole sizes corresponding to the outside diameter of US conduit sizes. The unique punch design allows for the slug to be split during the punching operation, facilitating easier removal. These punches are compatible with battery-powered, hydraulic, ratchet, or manual drivers, and they utilize standard Greenlee dies and draw studs. The product is individually packaged for display and is a widely recognized choice among contractors.
TOOLS, SETS PUNCH; Punch Type:-; Punch Size:22.5mm; Product Range:-; Length:41mm; Shaft Diameter:9.5mm; Tip / Nozzle O.D.:22.5mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 46F5186 |
| Product Name | Tools, Sets Punch; Punch Type Greenlee Tools |