Greenlee Textron, Inc. Bushings, Grommets 711M

Description
"Circular - 0.875"" (22.22mm) Bushing Yellow"
Request a Quote Datasheet
Description
"Circular - 0.875"" (22.22mm) Bushing Yellow"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 711M-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
711M-ND
Bushings, Grommets 711M-ND
"Circular - 0.875"" (22.22mm) Bushing Yellow"

"Circular - 0.875"" (22.22mm) Bushing Yellow"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 711M-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
CABLE GROMMET - V2000/DBE - V2000/DBE - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details