PUNCH, HOLE, ROUND, 12.5MM; Punch Type:Round; Punch Size:12.5mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:12.5mm; Punch Capacity:1.5mm; Punch Tool Type:Hole; Size:12.5 mm (ISO 12); Steel Cutting Capacity:1.5mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C2299 |
| Product Name | Punch, Hole, Round, 12.5Mm; Punch Type Greenlee |