PUNCH UNIT, D TYPE, 12.7MM; Punch Type:D Type; Punch Size:12.7mm; Product Range:-; Length:87.3mm; Punch Tool Type:Hole; Shaft Diameter:6.3mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70B4198 |
| Product Name | Punch Unit, D Type, 12.7Mm; Punch Type Greenlee Tools |