The Greenlee hole punch, part number 33F779, is designed for creating square holes with a size of 0.500 inches by 0.500 inches (12.7 mm x 12.7 mm). It is suitable for use on mild steel up to a maximum thickness of 16 gauge (1.500 mm) and requires a minimum pilot hole of 0.375 inches (9.500 mm). The operation type is hand or hydraulic, and it includes essential components such as a punch, die, draw studs, drive nuts, and counter nuts. The product weighs 1.100 pounds (0.500 kg) and can be paired with an optional hydraulic driver adapter (part number 60114) for enhanced functionality.
TOOLS, HOLE PUNCH; Punch Type:-; Punch Size:12.7mm; Product Range:-; Length:87.3mm; Punch Tool Type:Hole; Shaft Diameter:6.3mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 33F779 |
| Product Name | Tools, Hole Punch; Punch Type Greenlee |