LED TYPE
2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE
850 NM WAVELENGTH
LED DISPLAY TYPE
CE APPROVAL
UCI-PC CONNECTOR TYPE
(2) AA BATTERY TYPE
1.5 V BATTERY VOLTAGE
-13 DBM OUTPUT POWER
0 TO 95 PERCENT HUMIDITY
-15 TO 55 DEG C OPERATING TEMPERATURE RANGE
CLASS A SAFETY CLASS
Greenlee Textron, Inc.
Done
Datasheet
Description
LED TYPE
2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE
850 NM WAVELENGTH
LED DISPLAY TYPE
CE APPROVAL
UCI-PC CONNECTOR TYPE
(2) AA BATTERY TYPE
1.5 V BATTERY VOLTAGE
-13 DBM OUTPUT POWER
0 TO 95 PERCENT HUMIDITY
-15 TO 55 DEG C OPERATING TEMPERATURE RANGE
CLASS A SAFETY CLASS
LED TYPE
2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE
850 NM WAVELENGTH
LED DISPLAY TYPE
CE APPROVAL
UCI-PC CONNECTOR TYPE
(2) AA BATTERY TYPE
1.5 V BATTERY VOLTAGE
-13 DBM OUTPUT POWER
0 TO 95 PERCENT HUMIDITY
-15 TO 55 DEG C OPERATING TEMPERATURE RANGE
CLASS A SAFETY CLASS