Greenlee Textron, Inc. Fiber Optic Cable 566K-106

Description
850/1300 NANOMETER WAVELENGTH MULTI MODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE OUTSIDE DIAMETER 2.49 +/- 0.0005 MM FERRULE LENGTH 3 M
Datasheet
Description
850/1300 NANOMETER WAVELENGTH MULTI MODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE OUTSIDE DIAMETER 2.49 +/- 0.0005 MM FERRULE LENGTH 3 M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 566K-106 - Greenlee Textron, Inc.
Rockford, IL, USA
Fiber Optic Cable
566K-106
Fiber Optic Cable 566K-106
850/1300 NANOMETER WAVELENGTH MULTI MODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE OUTSIDE DIAMETER 2.49 +/- 0.0005 MM FERRULE LENGTH 3 M
  • 850/1300 NANOMETER WAVELENGTH
  • MULTI MODE FIBER TYPE
  • 62.5/125 MICROMETER FIBER SIZE
  • OUTSIDE DIAMETER 2.49 +/- 0.0005 MM FERRULE
  • LENGTH 3 M
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Fiber Optic Cables
Product Number 566K-106
Product Name Fiber Optic Cable
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber Patch Cord, Endlessly SM, 2 m, 8.5 µm, FC/APC - F-SM8-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.5 µm (0.3346 mils)
Connector Type FC; FC/APC
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details