Greenlee Textron, Inc. Fiber Optic Cable 562K-105

Description
850/1300 NANOMETER WAVELENGTH MULTI MODE FIBER TYPE 50/125 MICROMETER FIBER SIZE OUTSIDE DIAMETER 2.49 +/- 0.0005 MM FERRULE LENGTH 3 M
Datasheet
Description
850/1300 NANOMETER WAVELENGTH MULTI MODE FIBER TYPE 50/125 MICROMETER FIBER SIZE OUTSIDE DIAMETER 2.49 +/- 0.0005 MM FERRULE LENGTH 3 M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 562K-105 - Greenlee Textron, Inc.
Rockford, IL, USA
Fiber Optic Cable
562K-105
Fiber Optic Cable 562K-105
850/1300 NANOMETER WAVELENGTH MULTI MODE FIBER TYPE 50/125 MICROMETER FIBER SIZE OUTSIDE DIAMETER 2.49 +/- 0.0005 MM FERRULE LENGTH 3 M
  • 850/1300 NANOMETER WAVELENGTH
  • MULTI MODE FIBER TYPE
  • 50/125 MICROMETER FIBER SIZE
  • OUTSIDE DIAMETER 2.49 +/- 0.0005 MM FERRULE
  • LENGTH 3 M
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Fiber Optic Cables
Product Number 562K-105
Product Name Fiber Optic Cable
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive. - F-SBC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details