Greenlee Textron, Inc. Fishing Tape, 30.5M, Fiberglass; Extended Length Greenlee 540-100

Description
FISHING TAPE, 30.5M, FIBERGLASS; Extended Length:30.5m; Pulling Strength Max:1.3kN; Product Range:-; Length:100ft; Tool Body Material:Fibreglass RoHS Compliant: NA
Datasheet
Description
FISHING TAPE, 30.5M, FIBERGLASS; Extended Length:30.5m; Pulling Strength Max:1.3kN; Product Range:-; Length:100ft; Tool Body Material:Fibreglass RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fishing Tape, 30.5M, Fiberglass; Extended Length Greenlee - 50F6958 - Newark, An Avnet Company
Chicago, IL, United States
Fishing Tape, 30.5M, Fiberglass; Extended Length Greenlee
50F6958
Fishing Tape, 30.5M, Fiberglass; Extended Length Greenlee 50F6958
FISHING TAPE, 30.5M, FIBERGLASS; Extended Length:30.5m; Pulling Strength Max:1.3kN; Product Range:-; Length:100ft; Tool Body Material:Fibreglass RoHS Compliant: NA

FISHING TAPE, 30.5M, FIBERGLASS; Extended Length:30.5m; Pulling Strength Max:1.3kN; Product Range:-; Length:100ft; Tool Body Material:Fibreglass RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 50F6958
Product Name Fishing Tape, 30.5M, Fiberglass; Extended Length Greenlee
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details