Gustave Klauke GmbH Crimp Terminal, Lug, 5/r8, Pk10; Product Range Gustav Klauke 5/R8

Description
CRIMP TERMINAL, LUG, 5/R8, PK10; Product Range:-; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated; SVHC:No RoHS Compliant: Yes
Description
CRIMP TERMINAL, LUG, 5/R8, PK10; Product Range:-; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Lug, 5/r8, Pk10; Product Range Gustav Klauke - 42M2990 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Lug, 5/r8, Pk10; Product Range Gustav Klauke
42M2990
Crimp Terminal, Lug, 5/r8, Pk10; Product Range Gustav Klauke 42M2990
CRIMP TERMINAL, LUG, 5/R8, PK10; Product Range:-; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated; SVHC:No RoHS Compliant: Yes

CRIMP TERMINAL, LUG, 5/R8, PK10; Product Range:-; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 42M2990
Product Name Crimp Terminal, Lug, 5/r8, Pk10; Product Range Gustav Klauke
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Dual Wire Ferrules - 2801.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details