Greenlee Textron, Inc. Fishing Tape, 15.2M, Steel; Extended Length Greenlee 438-5H

Description
FISHING TAPE, 15.2M, STEEL; Extended Length:15.2m; Pulling Strength Max:1.7kN; Product Range:-; Length:50ft; Size:50 ft; Tool Body Material:Steel RoHS Compliant: NA
Datasheet
Description
FISHING TAPE, 15.2M, STEEL; Extended Length:15.2m; Pulling Strength Max:1.7kN; Product Range:-; Length:50ft; Size:50 ft; Tool Body Material:Steel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fishing Tape, 15.2M, Steel; Extended Length Greenlee - 09J1716 - Newark, An Avnet Company
Chicago, IL, United States
Fishing Tape, 15.2M, Steel; Extended Length Greenlee
09J1716
Fishing Tape, 15.2M, Steel; Extended Length Greenlee 09J1716
FISHING TAPE, 15.2M, STEEL; Extended Length:15.2m; Pulling Strength Max:1.7kN; Product Range:-; Length:50ft; Size:50 ft; Tool Body Material:Steel RoHS Compliant: NA

FISHING TAPE, 15.2M, STEEL; Extended Length:15.2m; Pulling Strength Max:1.7kN; Product Range:-; Length:50ft; Size:50 ft; Tool Body Material:Steel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 09J1716
Product Name Fishing Tape, 15.2M, Steel; Extended Length Greenlee
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
HVAC Tape - 332 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; HVAC Tape
Thickness 0.0032 inches (0.0813 mm)
Adhesive Aluminum
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details