Greenlee Textron, Inc. Tools, Fish Tapes; Extended Length Greenlee Tools 438-2X

Description
TOOLS, FISH TAPES; Extended Length:7.6m; Pulling Strength Max:-; Product Range:-; Height:25ft; Size:25 ft; Tool Body Material:Steel RoHS Compliant: NA
Datasheet
Description
TOOLS, FISH TAPES; Extended Length:7.6m; Pulling Strength Max:-; Product Range:-; Height:25ft; Size:25 ft; Tool Body Material:Steel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Fish Tapes; Extended Length Greenlee Tools - 09J1715 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Fish Tapes; Extended Length Greenlee Tools
09J1715
Tools, Fish Tapes; Extended Length Greenlee Tools 09J1715
TOOLS, FISH TAPES; Extended Length:7.6m; Pulling Strength Max:-; Product Range:-; Height:25ft; Size:25 ft; Tool Body Material:Steel RoHS Compliant: NA

TOOLS, FISH TAPES; Extended Length:7.6m; Pulling Strength Max:-; Product Range:-; Height:25ft; Size:25 ft; Tool Body Material:Steel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 09J1715
Product Name Tools, Fish Tapes; Extended Length Greenlee Tools
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Fasson 0838 Insulation Facing Tape - 0838 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0143 inches (0.3632 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details