Greenlee Textron, Inc. Fish Tape, 1981M, Polyline; Extended Length Greenlee Tools 430G

Description
FISH TAPE, 1981M, POLYLINE; Extended Length:1981m; Pulling Strength Max:-; Product Range:- RoHS Compliant: NA
Description
FISH TAPE, 1981M, POLYLINE; Extended Length:1981m; Pulling Strength Max:-; Product Range:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Fish Tape, 1981M, Polyline, has an extended length of 1981 meters and a capacity of 210 lbs (934 N) for average breaking strength. Weighing 11 lbs (5 kg), it is designed for ease of use with a pre-punched hole in the lid and a resealable cap. The product is resistant to tangling during dispensing and is rot and mildew resistant, making it suitable for various environmental conditions. It comes in a reusable plastic dispenser pail with a handle, which helps keep the line dry and allows for convenient storage. This fish tape is intended for use in pulling rope through conduit and can be utilized with power fishing systems directly from the container.

Datasheet Summary
Powered by GS/AI

The Fish Tape, 1981M, Polyline, has an extended length of 1981 meters and a capacity of 210 lbs (934 N) for average breaking strength. Weighing 11 lbs (5 kg), it is designed for ease of use with a pre-punched hole in the lid and a resealable cap. The product is resistant to tangling during dispensing and is rot and mildew resistant, making it suitable for various environmental conditions. It comes in a reusable plastic dispenser pail with a handle, which helps keep the line dry and allows for convenient storage. This fish tape is intended for use in pulling rope through conduit and can be utilized with power fishing systems directly from the container.

Suppliers

Company
Product
Description
Supplier Links
Fish Tape, 1981M, Polyline; Extended Length Greenlee Tools - 06C8368 - Newark, An Avnet Company
Chicago, IL, United States
Fish Tape, 1981M, Polyline; Extended Length Greenlee Tools
06C8368
Fish Tape, 1981M, Polyline; Extended Length Greenlee Tools 06C8368
FISH TAPE, 1981M, POLYLINE; Extended Length:1981m; Pulling Strength Max:-; Product Range:- RoHS Compliant: NA

FISH TAPE, 1981M, POLYLINE; Extended Length:1981m; Pulling Strength Max:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 06C8368
Product Name Fish Tape, 1981M, Polyline; Extended Length Greenlee Tools
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
Premium Waterproof Sealing Tape - 231 - Budnick Converting, Inc.
Specs
Type Adhesive; Premium Waterproof Sealing Tape
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details