Greenlee Textron, Inc. Rope 421

Description
POLYPROPYLENE MATERIAL 250 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/2 INCH DIAMETER 3780 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet
Description
POLYPROPYLENE MATERIAL 250 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/2 INCH DIAMETER 3780 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rope - 421 - Greenlee Textron, Inc.
Rockford, IL, USA
Rope
421
Rope 421
POLYPROPYLENE MATERIAL 250 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/2 INCH DIAMETER 3780 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
  • POLYPROPYLENE MATERIAL
  • 250 FT OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 1/2 INCH DIAMETER
  • 3780 LB BREAKING STRENGTH
  • COLOR BRIGHT YELLOW WITH GREEN TRACER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Industrial Fabrics
Product Number 421
Product Name Rope
Material Synthetic; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details