Greenlee Textron, Inc. Rope 418

Description
POLYPROPYLENE MATERIAL 600 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 3/8 INCH DIAMETER 2430 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet
Description
POLYPROPYLENE MATERIAL 600 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 3/8 INCH DIAMETER 2430 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rope - 418 - Greenlee Textron, Inc.
Rockford, IL, USA
Rope
418
Rope 418
POLYPROPYLENE MATERIAL 600 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 3/8 INCH DIAMETER 2430 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
  • POLYPROPYLENE MATERIAL
  • 600 FT OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 3/8 INCH DIAMETER
  • 2430 LB BREAKING STRENGTH
  • COLOR BRIGHT YELLOW WITH GREEN TRACER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Industrial Fabrics
Product Number 418
Product Name Rope
Material Synthetic; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details