Greenlee Textron, Inc. Rope 414

Description
POLYPROPYLENE MATERIAL 1000 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet
Description
POLYPROPYLENE MATERIAL 1000 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rope - 414 - Greenlee Textron, Inc.
Rockford, IL, USA
Rope
414
Rope 414
POLYPROPYLENE MATERIAL 1000 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
  • POLYPROPYLENE MATERIAL
  • 1000 FT OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 1/4 INCH DIAMETER
  • 1130 LB BREAKING STRENGTH
  • COLOR BRIGHT YELLOW WITH GREEN TRACER
Supplier's Site Datasheet
Rope - 414 - Greenlee Textron, Inc.
Rockford, IL, USA
Rope
414
Rope 414
POLYPROPYLENE MATERIAL 1000 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
  • POLYPROPYLENE MATERIAL
  • 1000 FT OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 1/4 INCH DIAMETER
  • 1130 LB BREAKING STRENGTH
  • COLOR BRIGHT YELLOW WITH GREEN TRACER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Industrial Fabrics
Product Number 414
Product Name Rope
Material Synthetic; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Needled Fiberglass Mat - CERMEX® MT1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details