Greenlee Textron, Inc. Rope 413

Description
POLYPROPYLENE MATERIAL 600 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet
Description
POLYPROPYLENE MATERIAL 600 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rope - 413 - Greenlee Textron, Inc.
Rockford, IL, USA
Rope
413
Rope 413
POLYPROPYLENE MATERIAL 600 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
  • POLYPROPYLENE MATERIAL
  • 600 FT OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 1/4 INCH DIAMETER
  • 1130 LB BREAKING STRENGTH
  • COLOR BRIGHT YELLOW WITH GREEN TRACER
Supplier's Site Datasheet
Rope - 413 - Greenlee Textron, Inc.
Rockford, IL, USA
Rope
413
Rope 413
POLYPROPYLENE MATERIAL 600 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
  • POLYPROPYLENE MATERIAL
  • 600 FT OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 1/4 INCH DIAMETER
  • 1130 LB BREAKING STRENGTH
  • COLOR BRIGHT YELLOW WITH GREEN TRACER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Industrial Fabrics
Product Number 413
Product Name Rope
Material Synthetic; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details