Greenlee Textron, Inc. Rope 412

Description
POLYPROPYLENE MATERIAL 250 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet
Description
POLYPROPYLENE MATERIAL 250 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rope - 412 - Greenlee Textron, Inc.
Rockford, IL, USA
Rope
412
Rope 412
POLYPROPYLENE MATERIAL 250 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
  • POLYPROPYLENE MATERIAL
  • 250 FT OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 1/4 INCH DIAMETER
  • 1130 LB BREAKING STRENGTH
  • COLOR BRIGHT YELLOW WITH GREEN TRACER
Supplier's Site Datasheet
Rope - 412 - Greenlee Textron, Inc.
Rockford, IL, USA
Rope
412
Rope 412
POLYPROPYLENE MATERIAL 250 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
  • POLYPROPYLENE MATERIAL
  • 250 FT OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 1/4 INCH DIAMETER
  • 1130 LB BREAKING STRENGTH
  • COLOR BRIGHT YELLOW WITH GREEN TRACER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Industrial Fabrics
Product Number 412
Product Name Rope
Material Synthetic; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details