Greenlee Textron, Inc. Rope 408

Description
POLYPROPYLENE MATERIAL 250 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 3/16 INCH DIAMETER 720 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet
Description
POLYPROPYLENE MATERIAL 250 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 3/16 INCH DIAMETER 720 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rope - 408 - Greenlee Textron, Inc.
Rockford, IL, USA
Rope
408
Rope 408
POLYPROPYLENE MATERIAL 250 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 3/16 INCH DIAMETER 720 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
  • POLYPROPYLENE MATERIAL
  • 250 FT OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 3/16 INCH DIAMETER
  • 720 LB BREAKING STRENGTH
  • COLOR BRIGHT YELLOW WITH GREEN TRACER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Industrial Fabrics
Product Number 408
Product Name Rope
Material Synthetic; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Ceramic Coated Fiberglass - ARMATEX® CF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details