PUNCH, HOLE, ROUND, 30.5MM; Punch Type:Round; Punch Size:30.5mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:30.5mm; Punch Capacity:2mm; Punch Tool Type:Hole; Size:30.5 mm; Steel Cutting Capacity:2mm; Tip / Nozzle RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 71C5682 |
| Product Name | Punch, Hole, Round, 30.5Mm; Punch Type Greenlee |