PUNCH, HOLE, ROUND, 32.5MM; Punch Type:Round; Punch Size:32.5mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:32.5mm; Punch Capacity:3mm; Punch Tool Type:Hole; Size:32.5 mm (ISO 32); Steel Cutting Capacity:3mm; Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 71C5652 |
| Product Name | Punch, Hole, Round, 32.5Mm; Punch Type Greenlee |