PUNCH, HOLE, ROUND, ISO, 25MM; Punch Type:Round; Punch Size:25.4mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:25.4mm; Punch Capacity:2mm; Punch Tool Type:Hole; Size:25.4 mm (ISO 25); Steel Cutting Capacity:2mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C0487 |
| Product Name | Punch, Hole, Round, Iso, 25Mm; Punch Type Greenlee |