PUNCH, HOLE, ROUND, 16.2MM; Punch Type:Round; Punch Size:16.2mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:16.2mm; Punch Capacity:2mm; Punch Tool Type:Hole; Size:16.2mm (ISO 16); Steel Cutting Capacity:2mm; Tip /RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C0486 |
| Product Name | Punch, Hole, Round, 16.2Mm; Punch Type Greenlee |