PUNCH, HOLE, ROUND, 37.0MM; Punch Type:Round; Punch Size:37mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:37mm; Punch Capacity:3mm; Punch Tool Type:Hole; Size:37 mm (PG 29); Steel Cutting Capacity:3mm; Tip / RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 59M7868 |
| Product Name | Punch, Hole, Round, 37.0Mm; Punch Type Greenlee |