PUNCH, HOLE, ROUND, 28.3MM; Punch Type:Round; Punch Size:28.3mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:28.3mm; Punch Capacity:2mm; Punch Tool Type:Hole; Size:28.3 mm (PG 21); Steel Cutting Capacity:2mm; Tip /RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 59M7867 |
| Product Name | Punch, Hole, Round, 28.3Mm; Punch Type Greenlee |