PUNCH, HOLE, ROUND, 20.4MM; Punch Type:Round; Punch Size:20.4mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:20.4mm; Punch Capacity:2mm; Punch Tool Type:Hole; Size:20.4mm (ISO 20, PG 13); Steel Cutting RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 59M7866 |
| Product Name | Punch, Hole, Round, 20.4Mm; Punch Type Greenlee |