PUNCH, HOLE, ROUND, 18.6MM; Punch Type:Round; Punch Size:18.6mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:18.6mm; Punch Capacity:2mm; Punch Tool Type:Hole; Size:18.6 mm (PG 11); Steel Cutting Capacity:2mm; Tip /RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C0326 |
| Product Name | Punch, Hole, Round, 18.6Mm; Punch Type Greenlee |